Vishay Precision Group Wirewound Resistors CW02C4R000KE7014

Description
CW-2C-14 4 10% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 4 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C4R000KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4R000KE7014
Wirewound Resistors 3110-CW02C4R000KE7014
CW-2C-14 4 10% E70 e3

CW-2C-14 4 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 4 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C4R000KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C4R000KE7014
Res Wirewound 4 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C4R000KE7014
Res Wirewound 4 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 4 10% E70 E3 Vishay - 70P9371 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 4 10% E70 E3 Vishay
70P9371
Cw-2C-14 4 10% E70 E3 Vishay 70P9371
CW-2C-14 4 10% E70 e3

CW-2C-14 4 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C4R000KE7014 CW02C4R000KE7014 70P9371
Product Name Wirewound Resistors Res Wirewound 4 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2C-14 4 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers