Vishay Precision Group Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C4R000JS73

Description
Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C4R000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C4R000JS73
Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C4R000JS73
Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C4R000JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4R000JS73
Wirewound Resistors 3110-CW02C4R000JS73
CW-2C 4 5% S73

CW-2C 4 5% S73

Supplier's Site Datasheet
Cw, 0.500 X 0.218, 4 Ohm, 5% Vishay - 44C0063 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 4 Ohm, 5% Vishay
44C0063
Cw, 0.500 X 0.218, 4 Ohm, 5% Vishay 44C0063
CW, 0.500 x 0.218", 4 Ohm, 5%

CW, 0.500 x 0.218", 4 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C4R000JS73 3110-CW02C4R000JS73 44C0063
Product Name Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.500 X 0.218, 4 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details