Vishay Precision Group Wirewound Resistors CW02C4R000JB1214

Description
CW-2C-14 4 5% B12
Request a Quote Datasheet
Description
CW-2C-14 4 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C4R000JB1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4R000JB1214
Wirewound Resistors 3110-CW02C4R000JB1214
CW-2C-14 4 5% B12

CW-2C-14 4 5% B12

Supplier's Site Datasheet
Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02C4R000JB1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02C4R000JB1214
Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C4R000JB1214
Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 4 5% B12 Vishay - 28M5169 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 4 5% B12 Vishay
28M5169
Cw-2C-14 4 5% B12 Vishay 28M5169
CW-2C-14 4 5% B12

CW-2C-14 4 5% B12

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C4R000JB1214 CW02C4R000JB1214 28M5169
Product Name Wirewound Resistors Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 4 5% B12 Vishay
Category / Application Industrial
Resistance Range 4 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details