Vishay Precision Group Wirewound Resistors CW02C4K780JE1214

Description
CW-2C-14 4.78K 5% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 4.78K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C4K780JE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4K780JE1214
Wirewound Resistors 3110-CW02C4K780JE1214
CW-2C-14 4.78K 5% E12 e3

CW-2C-14 4.78K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 4.78K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C4K780JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.78K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C4K780JE1214
Res Wirewound 4.78K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C4K780JE1214
Res Wirewound 4.78K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.78K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 4.78K 5% E12 E3 Vishay - 70P9357 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 4.78K 5% E12 E3 Vishay
70P9357
Cw-2C-14 4.78K 5% E12 E3 Vishay 70P9357
CW-2C-14 4.78K 5% e12 E3

CW-2C-14 4.78K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C4K780JE1214 CW02C4K780JE1214 70P9357
Product Name Wirewound Resistors Res Wirewound 4.78K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 4.78K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4780 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers