Vishay Precision Group Wirewound Resistors CW02C4K780JB12

Description
CW-2C 4.78K 5% B12
Request a Quote Datasheet
Description
CW-2C 4.78K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C4K780JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4K780JB12
Wirewound Resistors 3110-CW02C4K780JB12
CW-2C 4.78K 5% B12

CW-2C 4.78K 5% B12

Supplier's Site Datasheet
Res Wirewound 4.78K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C4K780JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.78K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C4K780JB12
Res Wirewound 4.78K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C4K780JB12
Res Wirewound 4.78K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.78K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.500 X 0.218, 4.78 Kohm, 5% Vishay - 98B6961 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 4.78 Kohm, 5% Vishay
98B6961
Cw, 0.500 X 0.218, 4.78 Kohm, 5% Vishay 98B6961
CW, 0.500 x 0.218", 4.78 kOhm, 5%

CW, 0.500 x 0.218", 4.78 kOhm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C4K780JB12 CW02C4K780JB12 98B6961
Product Name Wirewound Resistors Res Wirewound 4.78K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw, 0.500 X 0.218, 4.78 Kohm, 5% Vishay
Category / Application Industrial
Resistance Range 4780 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details