Vishay Precision Group Wirewound Resistors CW02C4K500JS7014

Description
CW-2C-14 4.5K 5% S70
Request a Quote Datasheet
Description
CW-2C-14 4.5K 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C4K500JS7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4K500JS7014
Wirewound Resistors 3110-CW02C4K500JS7014
CW-2C-14 4.5K 5% S70

CW-2C-14 4.5K 5% S70

Supplier's Site Datasheet
Res Wirewound 4.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C4K500JS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C4K500JS7014
Res Wirewound 4.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C4K500JS7014
Res Wirewound 4.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.218, 4.5 Kohm, 5% Vishay - 44C0048 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 4.5 Kohm, 5% Vishay
44C0048
Cw, 0.500 X 0.218, 4.5 Kohm, 5% Vishay 44C0048
CW, 0.500 x 0.218", 4.5 kOhm, 5%

CW, 0.500 x 0.218", 4.5 kOhm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C4K500JS7014 CW02C4K500JS7014 44C0048
Product Name Wirewound Resistors Res Wirewound 4.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.218, 4.5 Kohm, 5% Vishay
Category / Application Industrial
Resistance Range 4500 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers