Vishay Precision Group Res Wirewound 4.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C4K300KE7014

Description
Res Wirewound 4.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C4K300KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C4K300KE7014
Res Wirewound 4.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C4K300KE7014
Res Wirewound 4.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C4K300KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4K300KE7014
Wirewound Resistors 3110-CW02C4K300KE7014
CW-2C-14 4.3K 10% E70 e3

CW-2C-14 4.3K 10% E70 e3

Supplier's Site Datasheet
Cw-2C-14 4.3K 10% E70 E3 Vishay - 70P9331 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 4.3K 10% E70 E3 Vishay
70P9331
Cw-2C-14 4.3K 10% E70 E3 Vishay 70P9331
CW-2C-14 4.3K 10% E70 e3

CW-2C-14 4.3K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C4K300KE7014 3110-CW02C4K300KE7014 70P9331
Product Name Res Wirewound 4.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 4.3K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details