Vishay Precision Group Res Wirewound 4.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C4K300KE70

Description
Res Wirewound 4.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C4K300KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C4K300KE70
Res Wirewound 4.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C4K300KE70
Res Wirewound 4.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C4K300KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4K300KE70
Wirewound Resistors 3110-CW02C4K300KE70
CW-2C 4.3K 10% E70 e3

CW-2C 4.3K 10% E70 e3

Supplier's Site Datasheet
Cw-2C 4.3K 10% E70 E3 Vishay - 70P9330 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 4.3K 10% E70 E3 Vishay
70P9330
Cw-2C 4.3K 10% E70 E3 Vishay 70P9330
CW-2C 4.3K 10% E70 e3

CW-2C 4.3K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C4K300KE70 3110-CW02C4K300KE70 70P9330
Product Name Res Wirewound 4.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 4.3K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 2176045-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details