Res Wirewound 4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW-2C-14 4K 5% S73
CW, 0.500 x 0.218", 4 kOhm, 5%
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02C4K000JS7314 | 3110-CW02C4K000JS7314 | 44C0041 |
| Product Name | Res Wirewound 4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors | Cw, 0.500 X 0.218, 4 Kohm, 5% Vishay |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 30 ±ppm/°C |