Vishay Precision Group Wirewound Resistors CW02C4K000JE12

Description
CW-2C 4K 5% E12 e3
Request a Quote Datasheet
Description
CW-2C 4K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C4K000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4K000JE12
Wirewound Resistors 3110-CW02C4K000JE12
CW-2C 4K 5% E12 e3

CW-2C 4K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C4K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C4K000JE12
Res Wirewound 4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C4K000JE12
Res Wirewound 4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 4K 5% E12 E3 Vishay - 70P9308 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 4K 5% E12 E3 Vishay
70P9308
Cw-2C 4K 5% E12 E3 Vishay 70P9308
CW-2C 4K 5% e12 E3

CW-2C 4K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C4K000JE12 CW02C4K000JE12 70P9308
Product Name Wirewound Resistors Res Wirewound 4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 4K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR18JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details