Vishay Precision Group Res Wirewound 47 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C47R00KE1214

Description
Res Wirewound 47 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 47 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C47R00KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C47R00KE1214
Res Wirewound 47 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C47R00KE1214
Res Wirewound 47 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 47 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C47R00KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C47R00KE1214
Wirewound Resistors 3110-CW02C47R00KE1214
CW-2C-14 47 10% E12 e3

CW-2C-14 47 10% E12 e3

Supplier's Site Datasheet
Cw-2C-14 47 10% E12 E3 Vishay - 70P9497 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 47 10% E12 E3 Vishay
70P9497
Cw-2C-14 47 10% E12 E3 Vishay 70P9497
CW-2C-14 47 10% e12 E3

CW-2C-14 47 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C47R00KE1214 3110-CW02C47R00KE1214 70P9497
Product Name Res Wirewound 47 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C-14 47 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers