Vishay Precision Group Wirewound Resistors CW02C47R00JE70

Description
CW-2C 47 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 47 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C47R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C47R00JE70
Wirewound Resistors 3110-CW02C47R00JE70
CW-2C 47 5% E70 e3

CW-2C 47 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 47 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C47R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C47R00JE70
Res Wirewound 47 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C47R00JE70
Res Wirewound 47 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 47 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 47 5% E70 E3 Vishay - 70P9494 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 47 5% E70 E3 Vishay
70P9494
Cw-2C 47 5% E70 E3 Vishay 70P9494
CW-2C 47 5% E70 e3

CW-2C 47 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C47R00JE70 CW02C47R00JE70 70P9494
Product Name Wirewound Resistors Res Wirewound 47 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 47 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 47 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers