Vishay Precision Group Wirewound Resistors CW02C46R20KE7014

Description
CW-2C-14 46.2 10% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 46.2 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C46R20KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C46R20KE7014
Wirewound Resistors 3110-CW02C46R20KE7014
CW-2C-14 46.2 10% E70 e3

CW-2C-14 46.2 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 46.2 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C46R20KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 46.2 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C46R20KE7014
Res Wirewound 46.2 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C46R20KE7014
Res Wirewound 46.2 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 46.2 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 46.2 10% E70 E3 Vishay - 70P9491 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 46.2 10% E70 E3 Vishay
70P9491
Cw-2C-14 46.2 10% E70 E3 Vishay 70P9491
CW-2C-14 46.2 10% E70 e3

CW-2C-14 46.2 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C46R20KE7014 CW02C46R20KE7014 70P9491
Product Name Wirewound Resistors Res Wirewound 46.2 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 46.2 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 46.2 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details