Vishay Precision Group Res Wirewound 46.2 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C46R20JS70

Description
Res Wirewound 46.2 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 46.2 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 46.2 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C46R20JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 46.2 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C46R20JS70
Res Wirewound 46.2 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C46R20JS70
Res Wirewound 46.2 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 46.2 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C46R20JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C46R20JS70
Wirewound Resistors 3110-CW02C46R20JS70
CW-2C 46.2 5% S70

CW-2C 46.2 5% S70

Supplier's Site Datasheet
Cw, 0.500 X 0.218, 46.2 Ohm, 5% Vishay - 44C0088 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 46.2 Ohm, 5% Vishay
44C0088
Cw, 0.500 X 0.218, 46.2 Ohm, 5% Vishay 44C0088
CW, 0.500 x 0.218", 46.2 Ohm, 5%

CW, 0.500 x 0.218", 46.2 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C46R20JS70 3110-CW02C46R20JS70 44C0088
Product Name Res Wirewound 46.2 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.500 X 0.218, 46.2 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details