Vishay Precision Group Res Wirewound 450 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C450R0KE70

Description
Res Wirewound 450 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 450 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 450 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C450R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 450 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C450R0KE70
Res Wirewound 450 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C450R0KE70
Res Wirewound 450 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 450 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C450R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C450R0KE70
Wirewound Resistors 3110-CW02C450R0KE70
CW-2C 450 10% E70 e3

CW-2C 450 10% E70 e3

Supplier's Site Datasheet
Cw-2C 450 10% E70 E3 Vishay - 70P9482 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 450 10% E70 E3 Vishay
70P9482
Cw-2C 450 10% E70 E3 Vishay 70P9482
CW-2C 450 10% E70 e3

CW-2C 450 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C450R0KE70 3110-CW02C450R0KE70 70P9482
Product Name Res Wirewound 450 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 450 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - C3A1R1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details