Vishay Precision Group Wirewound Resistors CW02C450R0JE70

Description
CW-2C 450 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 450 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C450R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C450R0JE70
Wirewound Resistors 3110-CW02C450R0JE70
CW-2C 450 5% E70 e3

CW-2C 450 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 450 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C450R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 450 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C450R0JE70
Res Wirewound 450 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C450R0JE70
Res Wirewound 450 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 450 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 450 5% E70 E3 Vishay - 70P9478 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 450 5% E70 E3 Vishay
70P9478
Cw-2C 450 5% E70 E3 Vishay 70P9478
CW-2C 450 5% E70 e3

CW-2C 450 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C450R0JE70 CW02C450R0JE70 70P9478
Product Name Wirewound Resistors Res Wirewound 450 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 450 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 450 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details