Vishay Precision Group Res Wirewound 43 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C43R00JE70

Description
Res Wirewound 43 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 43 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 43 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C43R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C43R00JE70
Res Wirewound 43 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C43R00JE70
Res Wirewound 43 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 43 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C43R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C43R00JE70
Wirewound Resistors 3110-CW02C43R00JE70
CW-2C 43 5% E70 e3

CW-2C 43 5% E70 e3

Supplier's Site Datasheet
Cw-2C 43 5% E70 E3 Vishay - 70P9454 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 43 5% E70 E3 Vishay
70P9454
Cw-2C 43 5% E70 E3 Vishay 70P9454
CW-2C 43 5% E70 e3

CW-2C 43 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C43R00JE70 3110-CW02C43R00JE70 70P9454
Product Name Res Wirewound 43 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 43 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details