Vishay Precision Group Wirewound Resistors CW02C430R0KE70

Description
CW-2C 430 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 430 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C430R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C430R0KE70
Wirewound Resistors 3110-CW02C430R0KE70
CW-2C 430 10% E70 e3

CW-2C 430 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 430 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C430R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C430R0KE70
Res Wirewound 430 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C430R0KE70
Res Wirewound 430 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 430 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 430 10% E70 E3 Vishay - 70P9466 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 430 10% E70 E3 Vishay
70P9466
Cw-2C 430 10% E70 E3 Vishay 70P9466
CW-2C 430 10% E70 e3

CW-2C 430 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C430R0KE70 CW02C430R0KE70 70P9466
Product Name Wirewound Resistors Res Wirewound 430 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 430 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 430 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details