Vishay Precision Group Wirewound Resistors CW02C416R0JE70

Description
CW-2C 416 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 416 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C416R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C416R0JE70
Wirewound Resistors 3110-CW02C416R0JE70
CW-2C 416 5% E70 e3

CW-2C 416 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 416 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C416R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 416 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C416R0JE70
Res Wirewound 416 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C416R0JE70
Res Wirewound 416 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 416 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 416 5% E70 E3 Vishay - 70P9438 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 416 5% E70 E3 Vishay
70P9438
Cw-2C 416 5% E70 E3 Vishay 70P9438
CW-2C 416 5% E70 e3

CW-2C 416 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C416R0JE70 CW02C416R0JE70 70P9438
Product Name Wirewound Resistors Res Wirewound 416 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 416 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 416 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661617 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers