Vishay Precision Group Wirewound Resistors CW02C40R20KE1214

Description
CW-2C-14 40.2 10% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 40.2 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C40R20KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C40R20KE1214
Wirewound Resistors 3110-CW02C40R20KE1214
CW-2C-14 40.2 10% E12 e3

CW-2C-14 40.2 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 40.2 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C40R20KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40.2 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C40R20KE1214
Res Wirewound 40.2 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C40R20KE1214
Res Wirewound 40.2 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40.2 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 40.2 10% E12 E3 Vishay - 70P9417 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 40.2 10% E12 E3 Vishay
70P9417
Cw-2C-14 40.2 10% E12 E3 Vishay 70P9417
CW-2C-14 40.2 10% e12 E3

CW-2C-14 40.2 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C40R20KE1214 CW02C40R20KE1214 70P9417
Product Name Wirewound Resistors Res Wirewound 40.2 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 40.2 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 40.2 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details