Vishay Precision Group Wirewound Resistors CW02C3R500KE70

Description
CW-2C 3.5 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 3.5 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C3R500KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3R500KE70
Wirewound Resistors 3110-CW02C3R500KE70
CW-2C 3.5 10% E70 e3

CW-2C 3.5 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 3.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C3R500KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C3R500KE70
Res Wirewound 3.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C3R500KE70
Res Wirewound 3.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 3.5 10% E70 E3 Vishay - 70P9098 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 3.5 10% E70 E3 Vishay
70P9098
Cw-2C 3.5 10% E70 E3 Vishay 70P9098
CW-2C 3.5 10% E70 e3

CW-2C 3.5 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C3R500KE70 CW02C3R500KE70 70P9098
Product Name Wirewound Resistors Res Wirewound 3.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2C 3.5 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3.5 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers