Vishay Precision Group Res Wirewound 3.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C3R500KE12

Description
Res Wirewound 3.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02C3R500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02C3R500KE12
Res Wirewound 3.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C3R500KE12
Res Wirewound 3.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C3R500KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3R500KE12
Wirewound Resistors 3110-CW02C3R500KE12
CW-2C 3.5 10% E12 e3

CW-2C 3.5 10% E12 e3

Supplier's Site Datasheet
Cw-2C 3.5 10% E12 E3 Vishay - 70P9096 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 3.5 10% E12 E3 Vishay
70P9096
Cw-2C 3.5 10% E12 E3 Vishay 70P9096
CW-2C 3.5 10% e12 E3

CW-2C 3.5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C3R500KE12 3110-CW02C3R500KE12 70P9096
Product Name Res Wirewound 3.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 3.5 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers