Vishay Precision Group Wirewound Resistors CW02C3R500JE7014

Description
CW-2C-14 3.5 5% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 3.5 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C3R500JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3R500JE7014
Wirewound Resistors 3110-CW02C3R500JE7014
CW-2C-14 3.5 5% E70 e3

CW-2C-14 3.5 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 3.5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C3R500JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C3R500JE7014
Res Wirewound 3.5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C3R500JE7014
Res Wirewound 3.5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 3.5 5% E70 E3 Vishay - 70P9095 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 3.5 5% E70 E3 Vishay
70P9095
Cw-2C-14 3.5 5% E70 E3 Vishay 70P9095
CW-2C-14 3.5 5% E70 e3

CW-2C-14 3.5 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C3R500JE7014 CW02C3R500JE7014 70P9095
Product Name Wirewound Resistors Res Wirewound 3.5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2C-14 3.5 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3.5 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details