Vishay Precision Group Wirewound Resistors CW02C3R300JE7014

Description
CW-2C-14 3.3 5% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 3.3 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C3R300JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3R300JE7014
Wirewound Resistors 3110-CW02C3R300JE7014
CW-2C-14 3.3 5% E70 e3

CW-2C-14 3.3 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 3.3 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C3R300JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C3R300JE7014
Res Wirewound 3.3 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C3R300JE7014
Res Wirewound 3.3 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.3 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 3.3 5% E70 E3 Vishay - 70P9087 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 3.3 5% E70 E3 Vishay
70P9087
Cw-2C-14 3.3 5% E70 E3 Vishay 70P9087
CW-2C-14 3.3 5% E70 e3

CW-2C-14 3.3 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C3R300JE7014 CW02C3R300JE7014 70P9087
Product Name Wirewound Resistors Res Wirewound 3.3 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2C-14 3.3 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3.3 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details