Vishay Precision Group Res Wirewound 3.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C3R200KE1214

Description
Res Wirewound 3.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02C3R200KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02C3R200KE1214
Res Wirewound 3.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C3R200KE1214
Res Wirewound 3.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C3R200KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3R200KE1214
Wirewound Resistors 3110-CW02C3R200KE1214
CW-2C-14 3.2 10% E12 e3

CW-2C-14 3.2 10% E12 e3

Supplier's Site Datasheet
Cw-2C-14 3.2 10% E12 E3 Vishay - 70P9081 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 3.2 10% E12 E3 Vishay
70P9081
Cw-2C-14 3.2 10% E12 E3 Vishay 70P9081
CW-2C-14 3.2 10% e12 E3

CW-2C-14 3.2 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C3R200KE1214 3110-CW02C3R200KE1214 70P9081
Product Name Res Wirewound 3.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C-14 3.2 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A13RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers