Vishay Precision Group Wirewound Resistors CW02C3R000KS73

Description
CW-2C 3 10% S73
Request a Quote Datasheet
Description
CW-2C 3 10% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C3R000KS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3R000KS73
Wirewound Resistors 3110-CW02C3R000KS73
CW-2C 3 10% S73

CW-2C 3 10% S73

Supplier's Site Datasheet
Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C3R000KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C3R000KS73
Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C3R000KS73
Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.218, 3 Ohm, 10% Vishay - 78H1577 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 3 Ohm, 10% Vishay
78H1577
Cw, 0.500 X 0.218, 3 Ohm, 10% Vishay 78H1577
CW, 0.500 x 0.218", 3 Ohm, 10%

CW, 0.500 x 0.218", 3 Ohm, 10%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C3R000KS73 CW02C3R000KS73 78H1577
Product Name Wirewound Resistors Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.218, 3 Ohm, 10% Vishay
Category / Application Industrial
Resistance Range 3 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details