Vishay Precision Group Wirewound Resistors CW02C3R000KS7014

Description
CW-2C-14 3 10% S70
Request a Quote Datasheet
Description
CW-2C-14 3 10% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C3R000KS7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3R000KS7014
Wirewound Resistors 3110-CW02C3R000KS7014
CW-2C-14 3 10% S70

CW-2C-14 3 10% S70

Supplier's Site Datasheet
Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C3R000KS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C3R000KS7014
Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C3R000KS7014
Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.218, 3 Ohm, 10% Vishay - 43C9973 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 3 Ohm, 10% Vishay
43C9973
Cw, 0.500 X 0.218, 3 Ohm, 10% Vishay 43C9973
CW, 0.500 x 0.218", 3 Ohm, 10%

CW, 0.500 x 0.218", 3 Ohm, 10%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C3R000KS7014 CW02C3R000KS7014 43C9973
Product Name Wirewound Resistors Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.218, 3 Ohm, 10% Vishay
Category / Application Industrial
Resistance Range 3 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers