Vishay Precision Group Wirewound Resistors CW02C3R000KS70

Description
CW-2C 3 10% S70
Request a Quote Datasheet
Description
CW-2C 3 10% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C3R000KS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3R000KS70
Wirewound Resistors 3110-CW02C3R000KS70
CW-2C 3 10% S70

CW-2C 3 10% S70

Supplier's Site Datasheet
Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C3R000KS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C3R000KS70
Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C3R000KS70
Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 3 10% S70 Vishay - 28M5135 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 3 10% S70 Vishay
28M5135
Cw-2C 3 10% S70 Vishay 28M5135
CW-2C 3 10% S70

CW-2C 3 10% S70

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C3R000KS70 CW02C3R000KS70 28M5135
Product Name Wirewound Resistors Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2C 3 10% S70 Vishay
Category / Application Industrial
Resistance Range 3 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details