Vishay Precision Group Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C3K500KE7014

Description
Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C3K500KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C3K500KE7014
Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C3K500KE7014
Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C3K500KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3K500KE7014
Wirewound Resistors 3110-CW02C3K500KE7014
CW-2C-14 3.5K 10% E70 e3

CW-2C-14 3.5K 10% E70 e3

Supplier's Site Datasheet
Cw-2C-14 3.5K 10% E70 E3 Vishay - 70P9035 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 3.5K 10% E70 E3 Vishay
70P9035
Cw-2C-14 3.5K 10% E70 E3 Vishay 70P9035
CW-2C-14 3.5K 10% E70 e3

CW-2C-14 3.5K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C3K500KE7014 3110-CW02C3K500KE7014 70P9035
Product Name Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 3.5K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details