Vishay Precision Group Wirewound Resistors CW02C3K500KE70

Description
CW-2C 3.5K 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 3.5K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C3K500KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3K500KE70
Wirewound Resistors 3110-CW02C3K500KE70
CW-2C 3.5K 10% E70 e3

CW-2C 3.5K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C3K500KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C3K500KE70
Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C3K500KE70
Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 3.5K 10% E70 E3 Vishay - 70P9034 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 3.5K 10% E70 E3 Vishay
70P9034
Cw-2C 3.5K 10% E70 E3 Vishay 70P9034
CW-2C 3.5K 10% E70 e3

CW-2C 3.5K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C3K500KE70 CW02C3K500KE70 70P9034
Product Name Wirewound Resistors Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 3.5K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3500 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers