Vishay Precision Group Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C3K500KE1214

Description
Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C3K500KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C3K500KE1214
Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C3K500KE1214
Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C3K500KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3K500KE1214
Wirewound Resistors 3110-CW02C3K500KE1214
CW-2C-14 3.5K 10% E12 e3

CW-2C-14 3.5K 10% E12 e3

Supplier's Site Datasheet
Cw-2C-14 3.5K 10% E12 E3 Vishay - 70P9033 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 3.5K 10% E12 E3 Vishay
70P9033
Cw-2C-14 3.5K 10% E12 E3 Vishay 70P9033
CW-2C-14 3.5K 10% e12 E3

CW-2C-14 3.5K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C3K500KE1214 3110-CW02C3K500KE1214 70P9033
Product Name Res Wirewound 3.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C-14 3.5K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details