Vishay Precision Group Res Wirewound 3.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C3K300KE70

Description
Res Wirewound 3.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 3.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C3K300KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C3K300KE70
Res Wirewound 3.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C3K300KE70
Res Wirewound 3.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C3K300KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3K300KE70
Wirewound Resistors 3110-CW02C3K300KE70
CW-2C 3.3K 10% E70 e3

CW-2C 3.3K 10% E70 e3

Supplier's Site Datasheet
Cw-2C 3.3K 10% E70 E3 Vishay - 70P9026 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 3.3K 10% E70 E3 Vishay
70P9026
Cw-2C 3.3K 10% E70 E3 Vishay 70P9026
CW-2C 3.3K 10% E70 e3

CW-2C 3.3K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C3K300KE70 3110-CW02C3K300KE70 70P9026
Product Name Res Wirewound 3.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 3.3K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers