Vishay Precision Group Res Wirewound 3.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C3K300KE12

Description
Res Wirewound 3.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C3K300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C3K300KE12
Res Wirewound 3.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C3K300KE12
Res Wirewound 3.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C3K300KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3K300KE12
Wirewound Resistors 3110-CW02C3K300KE12
CW-2C 3.3K 10% E12 e3

CW-2C 3.3K 10% E12 e3

Supplier's Site Datasheet
Cw-2C 3.3K 10% E12 E3 Vishay - 70P9024 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 3.3K 10% E12 E3 Vishay
70P9024
Cw-2C 3.3K 10% E12 E3 Vishay 70P9024
CW-2C 3.3K 10% e12 E3

CW-2C 3.3K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C3K300KE12 3110-CW02C3K300KE12 70P9024
Product Name Res Wirewound 3.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 3.3K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers