CW-2C 3.1K 10% E70 e3
Res Wirewound 3.1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02C3K100KE70 | CW02C3K100KE70 | 70P9010 |
| Product Name | Wirewound Resistors | Res Wirewound 3.1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | Cw-2C 3.1K 10% E70 E3 Vishay |
| Category / Application | Industrial | ||
| Standards and Certifications | RoHS | ||
| Resistance Range | 3100 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | |
| Technology / Construction | Wirewound |