Vishay Precision Group Wirewound Resistors CW02C3K000JE7014

Description
CW-2C-14 3K 5% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 3K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C3K000JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3K000JE7014
Wirewound Resistors 3110-CW02C3K000JE7014
CW-2C-14 3K 5% E70 e3

CW-2C-14 3K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C3K000JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C3K000JE7014
Res Wirewound 3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C3K000JE7014
Res Wirewound 3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 3K 5% E70 E3 Vishay - 70P8999 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 3K 5% E70 E3 Vishay
70P8999
Cw-2C-14 3K 5% E70 E3 Vishay 70P8999
CW-2C-14 3K 5% E70 e3

CW-2C-14 3K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C3K000JE7014 CW02C3K000JE7014 70P8999
Product Name Wirewound Resistors Res Wirewound 3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 3K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers