Vishay Precision Group Wirewound Resistors CW02C39R00JS7014

Description
CW-2C-14 39 5% S70
Request a Quote Datasheet
Description
CW-2C-14 39 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C39R00JS7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C39R00JS7014
Wirewound Resistors 3110-CW02C39R00JS7014
CW-2C-14 39 5% S70

CW-2C-14 39 5% S70

Supplier's Site Datasheet
Res Wirewound 39 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C39R00JS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C39R00JS7014
Res Wirewound 39 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C39R00JS7014
Res Wirewound 39 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 39 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Res,metal Alloy,39Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 28M5168 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,39Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
28M5168
Res,metal Alloy,39Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 28M5168
RES,Metal Alloy,39Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,39Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C39R00JS7014 CW02C39R00JS7014 28M5168
Product Name Wirewound Resistors Res Wirewound 39 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Res,metal Alloy,39Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Category / Application Industrial
Resistance Range 39 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details