Vishay Precision Group Res Wirewound 36.7 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C36R70JE7014

Description
Res Wirewound 36.7 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 36.7 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 36.7 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C36R70JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36.7 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C36R70JE7014
Res Wirewound 36.7 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C36R70JE7014
Res Wirewound 36.7 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 36.7 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C36R70JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C36R70JE7014
Wirewound Resistors 3110-CW02C36R70JE7014
CW-2C-14 36.7 5% E70 e3

CW-2C-14 36.7 5% E70 e3

Supplier's Site Datasheet
Cw-2C-14 36.7 5% E70 E3 Vishay - 70P9271 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 36.7 5% E70 E3 Vishay
70P9271
Cw-2C-14 36.7 5% E70 E3 Vishay 70P9271
CW-2C-14 36.7 5% E70 e3

CW-2C-14 36.7 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C36R70JE7014 3110-CW02C36R70JE7014 70P9271
Product Name Res Wirewound 36.7 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 36.7 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details