Vishay Precision Group Wirewound Resistors CW02C36R00KE1214

Description
CW-2C-14 36 10% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 36 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C36R00KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C36R00KE1214
Wirewound Resistors 3110-CW02C36R00KE1214
CW-2C-14 36 10% E12 e3

CW-2C-14 36 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 36 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C36R00KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C36R00KE1214
Res Wirewound 36 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C36R00KE1214
Res Wirewound 36 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 36 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 36 10% E12 E3 Vishay - 70P9265 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 36 10% E12 E3 Vishay
70P9265
Cw-2C-14 36 10% E12 E3 Vishay 70P9265
CW-2C-14 36 10% e12 E3

CW-2C-14 36 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C36R00KE1214 CW02C36R00KE1214 70P9265
Product Name Wirewound Resistors Res Wirewound 36 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 36 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 36 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details