Vishay Precision Group Wirewound Resistors CW02C35R00KE12

Description
CW-2C 35 10% E12 e3
Request a Quote Datasheet
Description
CW-2C 35 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C35R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C35R00KE12
Wirewound Resistors 3110-CW02C35R00KE12
CW-2C 35 10% E12 e3

CW-2C 35 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 35 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C35R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C35R00KE12
Res Wirewound 35 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C35R00KE12
Res Wirewound 35 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 35 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 35 10% E12 E3 Vishay - 70P9248 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 35 10% E12 E3 Vishay
70P9248
Cw-2C 35 10% E12 E3 Vishay 70P9248
CW-2C 35 10% e12 E3

CW-2C 35 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C35R00KE12 CW02C35R00KE12 70P9248
Product Name Wirewound Resistors Res Wirewound 35 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 35 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 35 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers