Vishay Precision Group Wirewound Resistors CW02C350R0KE70

Description
CW-2C 350 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 350 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C350R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C350R0KE70
Wirewound Resistors 3110-CW02C350R0KE70
CW-2C 350 10% E70 e3

CW-2C 350 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 350 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C350R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C350R0KE70
Res Wirewound 350 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C350R0KE70
Res Wirewound 350 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 350 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 350 10% E70 E3 Vishay - 70P9258 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 350 10% E70 E3 Vishay
70P9258
Cw-2C 350 10% E70 E3 Vishay 70P9258
CW-2C 350 10% E70 e3

CW-2C 350 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C350R0KE70 CW02C350R0KE70 70P9258
Product Name Wirewound Resistors Res Wirewound 350 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 350 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 350 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers