Vishay Precision Group Wirewound Resistors CW02C34R80KE7014

Description
CW-2C-14 34.8 10% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 34.8 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C34R80KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C34R80KE7014
Wirewound Resistors 3110-CW02C34R80KE7014
CW-2C-14 34.8 10% E70 e3

CW-2C-14 34.8 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 34.8 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C34R80KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34.8 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C34R80KE7014
Res Wirewound 34.8 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C34R80KE7014
Res Wirewound 34.8 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 34.8 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 34.8 10% E70 E3 Vishay - 70P9243 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 34.8 10% E70 E3 Vishay
70P9243
Cw-2C-14 34.8 10% E70 E3 Vishay 70P9243
CW-2C-14 34.8 10% E70 e3

CW-2C-14 34.8 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C34R80KE7014 CW02C34R80KE7014 70P9243
Product Name Wirewound Resistors Res Wirewound 34.8 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 34.8 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 34.8 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers