Vishay Precision Group Res Wirewound 33 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C33R00JS7014

Description
Res Wirewound 33 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 33 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C33R00JS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C33R00JS7014
Res Wirewound 33 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C33R00JS7014
Res Wirewound 33 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 33 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C33R00JS7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C33R00JS7014
Wirewound Resistors 3110-CW02C33R00JS7014
CW-2C-14 33 5% S70

CW-2C-14 33 5% S70

Supplier's Site Datasheet
Resistor Wirewound, 33 Ohm, 2.5W, 5%, Full Reel; Resistance Vishay - 08J4880 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 33 Ohm, 2.5W, 5%, Full Reel; Resistance Vishay
08J4880
Resistor Wirewound, 33 Ohm, 2.5W, 5%, Full Reel; Resistance Vishay 08J4880
RESISTOR WIREWOUND, 33 OHM, 2.5W, 5%, FULL REEL; Resistance:33ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR WIREWOUND, 33 OHM, 2.5W, 5%, FULL REEL; Resistance:33ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C33R00JS7014 3110-CW02C33R00JS7014 08J4880
Product Name Res Wirewound 33 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Resistor Wirewound, 33 Ohm, 2.5W, 5%, Full Reel; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details