Vishay Precision Group Wirewound Resistors CW02C33R00JE7014

Description
CW-2C-14 33 5% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 33 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C33R00JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C33R00JE7014
Wirewound Resistors 3110-CW02C33R00JE7014
CW-2C-14 33 5% E70 e3

CW-2C-14 33 5% E70 e3

Supplier's Site Datasheet
CW02C33R00JE7014 - CW02C33R00JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02C33R00JE7014
CW02C33R00JE7014
CW02C33R00JE7014 CW02C33R00JE7014
CW02C33R00JE7014

CW02C33R00JE7014

Supplier's Site
Wirewound Resistor, 33 Ohm, 2.5W, 5%; Resistance Vishay - 65K3885 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 2.5W, 5%; Resistance Vishay
65K3885
Wirewound Resistor, 33 Ohm, 2.5W, 5%; Resistance Vishay 65K3885
WIREWOUND RESISTOR, 33 OHM, 2.5W, 5%; Resistance:33ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 33 OHM, 2.5W, 5%; Resistance:33ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C33R00JE7014 CW02C33R00JE7014 65K3885
Product Name Wirewound Resistors CW02C33R00JE7014 Wirewound Resistor, 33 Ohm, 2.5W, 5%; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details