Vishay Precision Group Wirewound Resistors CW02C33R00JB1214

Description
CW-2C-14 33 5% B12
Request a Quote Datasheet
Description
CW-2C-14 33 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C33R00JB1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C33R00JB1214
Wirewound Resistors 3110-CW02C33R00JB1214
CW-2C-14 33 5% B12

CW-2C-14 33 5% B12

Supplier's Site Datasheet
Res Wirewound 33 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C33R00JB1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C33R00JB1214
Res Wirewound 33 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C33R00JB1214
Res Wirewound 33 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Res,metal Alloy,33Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C9995 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,33Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C9995
Res,metal Alloy,33Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C9995
RES,Metal Alloy,33Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,33Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C33R00JB1214 CW02C33R00JB1214 43C9995
Product Name Wirewound Resistors Res Wirewound 33 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Res,metal Alloy,33Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Category / Application Industrial
Resistance Range 33 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details