Vishay Precision Group Res Wirewound 332 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C332R0KE1214

Description
Res Wirewound 332 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 332 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 332 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C332R0KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 332 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C332R0KE1214
Res Wirewound 332 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C332R0KE1214
Res Wirewound 332 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 332 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C332R0KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C332R0KE1214
Wirewound Resistors 3110-CW02C332R0KE1214
CW-2C-14 332 10% E12 e3

CW-2C-14 332 10% E12 e3

Supplier's Site Datasheet
Cw-2C-14 332 10% E12 E3 Vishay - 70P9225 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 332 10% E12 E3 Vishay
70P9225
Cw-2C-14 332 10% E12 E3 Vishay 70P9225
CW-2C-14 332 10% e12 E3

CW-2C-14 332 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C332R0KE1214 3110-CW02C332R0KE1214 70P9225
Product Name Res Wirewound 332 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C-14 332 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details