Vishay Precision Group Res Wirewound 332 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C332R0JE1214

Description
Res Wirewound 332 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 332 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 332 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C332R0JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 332 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C332R0JE1214
Res Wirewound 332 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C332R0JE1214
Res Wirewound 332 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 332 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C332R0JE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C332R0JE1214
Wirewound Resistors 3110-CW02C332R0JE1214
CW-2C-14 332 5% E12 e3

CW-2C-14 332 5% E12 e3

Supplier's Site Datasheet
Cw-2C-14 332 5% E12 E3 Vishay - 70P9221 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 332 5% E12 E3 Vishay
70P9221
Cw-2C-14 332 5% E12 E3 Vishay 70P9221
CW-2C-14 332 5% e12 E3

CW-2C-14 332 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C332R0JE1214 3110-CW02C332R0JE1214 70P9221
Product Name Res Wirewound 332 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C-14 332 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details