Vishay Precision Group Wirewound Resistors CW02C330R0JE7014

Description
CW-2C-14 330 5% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 330 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C330R0JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C330R0JE7014
Wirewound Resistors 3110-CW02C330R0JE7014
CW-2C-14 330 5% E70 e3

CW-2C-14 330 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 330 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C330R0JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C330R0JE7014
Res Wirewound 330 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C330R0JE7014
Res Wirewound 330 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 330 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 330 5% E70 E3 Vishay - 70P9215 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 330 5% E70 E3 Vishay
70P9215
Cw-2C-14 330 5% E70 E3 Vishay 70P9215
CW-2C-14 330 5% E70 e3

CW-2C-14 330 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C330R0JE7014 CW02C330R0JE7014 70P9215
Product Name Wirewound Resistors Res Wirewound 330 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 330 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 330 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details