Vishay Precision Group Wirewound Resistors CW02C32R50KE70

Description
CW-2C 32.5 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 32.5 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C32R50KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C32R50KE70
Wirewound Resistors 3110-CW02C32R50KE70
CW-2C 32.5 10% E70 e3

CW-2C 32.5 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 32.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C32R50KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C32R50KE70
Res Wirewound 32.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C32R50KE70
Res Wirewound 32.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 32.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 32.5 10% E70 E3 Vishay - 70P9194 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 32.5 10% E70 E3 Vishay
70P9194
Cw-2C 32.5 10% E70 E3 Vishay 70P9194
CW-2C 32.5 10% E70 e3

CW-2C 32.5 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C32R50KE70 CW02C32R50KE70 70P9194
Product Name Wirewound Resistors Res Wirewound 32.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 32.5 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 32.5 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers