Vishay Precision Group Res Wirewound 31.6 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C31R60KE1214

Description
Res Wirewound 31.6 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 31.6 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 31.6 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C31R60KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31.6 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C31R60KE1214
Res Wirewound 31.6 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C31R60KE1214
Res Wirewound 31.6 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 31.6 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C31R60KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C31R60KE1214
Wirewound Resistors 3110-CW02C31R60KE1214
CW-2C-14 31.6 10% E12 e3

CW-2C-14 31.6 10% E12 e3

Supplier's Site Datasheet
Cw-2C-14 31.6 10% E12 E3 Vishay - 70P9153 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 31.6 10% E12 E3 Vishay
70P9153
Cw-2C-14 31.6 10% E12 E3 Vishay 70P9153
CW-2C-14 31.6 10% e12 E3

CW-2C-14 31.6 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C31R60KE1214 3110-CW02C31R60KE1214 70P9153
Product Name Res Wirewound 31.6 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C-14 31.6 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details