Vishay Precision Group Wirewound Resistors CW02C312R0KE70

Description
CW-2C 312 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 312 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C312R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C312R0KE70
Wirewound Resistors 3110-CW02C312R0KE70
CW-2C 312 10% E70 e3

CW-2C 312 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 312 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C312R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 312 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C312R0KE70
Res Wirewound 312 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C312R0KE70
Res Wirewound 312 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 312 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 312 10% E70 E3 Vishay - 70P9170 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 312 10% E70 E3 Vishay
70P9170
Cw-2C 312 10% E70 E3 Vishay 70P9170
CW-2C 312 10% E70 e3

CW-2C 312 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C312R0KE70 CW02C312R0KE70 70P9170
Product Name Wirewound Resistors Res Wirewound 312 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 312 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 312 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details